Kyocera Corporation Tantalum Capacitors CWR29FC156KCFC

Description
15µF Molded Tantalum Capacitors 10V 2214 (5634 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 2214 (5634 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1092-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1092-ND
Tantalum Capacitors 1010-1092-ND
15µF Molded Tantalum Capacitors 10V 2214 (5634 Metric) 700mOhm

15µF Molded Tantalum Capacitors 10V 2214 (5634 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR29FC156KCFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29FC156KCFC
Capacitors - Tantalum Capacitors CWR29FC156KCFC
CAP TANT 15UF 10% 10V 2214

CAP TANT 15UF 10% 10V 2214

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 52R5717 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
52R5717
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 52R5717
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1092-ND CWR29FC156KCFC 52R5717
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers