Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165844-CTZ3S-10C-W1
Length: 4.5 mm
Tolerance: 100 %
Material: Ceramic
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1165844-CTZ3S-10C-W1-PF |
| Product Name | Custom Parts - Custom Parts (B - D) - CTZ3S-10C-W1-PF |