The PAR is a pneumatic auto-retraction system designed for use with NIR-B-656/-2K-GLASS thermal imagers featuring a 3 ft probe length, intended specifically for glass furnace applications. It operates using pressured air and may be supplied with or without a framing assembly. The system retracts the imager upon loss of air pressure, cooling or purge flow, or when the borescope lens temperature exceeds its alarm level. It is sealed to IP54 and requires air supply with a maximum pressure of 7 bar at the inlet, with air quality conforming to ISO 8573-1:2010 [4.7.4]. Operating ambient temperature ranges from 0 °C to 80 °C.
AMETEK Land’s camera auto-retraction systems are engineered to automatically retract and safeguard the thermal imager, preventing overheating or damage in the case of cooling or purge flow loss or loss of electrical power supply.
As components of a full furnace imaging system or as an upgrade to existing furnace camera systems AMETEK Land offers complete auto-retraction system solutions, in either pressured air or electrically driven configurations.
The retraction systems can be combined with all non-hazardous area furnace camera systems, water-cooled and air purged or air cooled and air purged for a wide range of application.
PAR – Pneumatic Auto-Retraction System
Retraction system for use at Glass Furnaces only.
Pneumatic & air driven Auto-Retraction system with or without framing.
To be used with:
NIR-B-656/-2K-GLASS
(3 ft. Probe length)
| LAND | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | PAR |
| Product Name | Pneumatic Auto-Retraction System for Furnace Thermal Imagers |