Kyocera Corporation Crystals CT1612DB38400D0FLHA2

Description
CRYSTAL UNIT WITH THERMISTOR 38.
Request a Quote Datasheet
Description
CRYSTAL UNIT WITH THERMISTOR 38.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CT1612DB38400D0FLHA2TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL UNIT WITH THERMISTOR 38.

CRYSTAL UNIT WITH THERMISTOR 38.

Buy Now Datasheet
Crystals - 478-CT1612DB38400D0FLHA2CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL UNIT WITH THERMISTOR 38.

CRYSTAL UNIT WITH THERMISTOR 38.

Buy Now Datasheet
Crystals - 478-CT1612DB38400D0FLHA2DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL UNIT WITH THERMISTOR 38.

CRYSTAL UNIT WITH THERMISTOR 38.

Buy Now Datasheet
CRYSTAL UNIT WITH THERMISTOR 38.

CRYSTAL UNIT WITH THERMISTOR 38.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 478-CT1612DB38400D0FLHA2TR-ND CT1612DB38400D0FLHA2
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 12 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details