Manufacturer: AVX Corporation
Win Source Part Number: 202719-CP0603A1960EN
Packaging: Reel - TR
Applications: PCS
Coupler Type: Standard
Frequency: 1.93GHz to 1.99GHz
Coupling Factor: 18.5dB
Insertion Loss: 0.3dB
Isolation: -36dB
Return Loss: 26dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 202719-CP0603A1960ENTR |
| Product Name | RF Directional Coupler - CP0603A1960ENTR |
| Frequency | 1.93E9 to 1.99E9 Hz |