Crane Aerospace & Electronics Directional Couplers D4-40001_2_3

Description
Package Type | Flatpack Coupling (dB) | 20.25±.35 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Flatpack Coupling (dB) | 20.25±.35 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D4-40001_2_3 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D4-40001_2_3
Directional Couplers D4-40001_2_3
Package Type | Flatpack Coupling (dB) | 20.25±.35 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Flatpack
  • Coupling (dB) | 20.25±.35
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D4-40001_2_3
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 1000.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-11A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CRG-20B-1005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CSM-30-6.2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6600.00 MHz
View Details
Directional Couplers - CBP-20N-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 750.00 MHz
View Details