Crane Aerospace & Electronics Directional Couplers CSM-6M-1.5G

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-M-G series consists of directional couplers covering 0.5 to 18 GHz with coupling values of 6, 10, 20, and 30 dB, 50 W power handling, and SMA connectors, fabricated in a low-cost stripline design for octave-band operation.

Datasheet Summary
Powered by GS/AI

The CSM-M-G series consists of directional couplers covering 0.5 to 18 GHz with coupling values of 6, 10, 20, and 30 dB, 50 W power handling, and SMA connectors, fabricated in a low-cost stripline design for octave-band operation.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-6M-1.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-6M-1.5G
Directional Couplers CSM-6M-1.5G
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-6M-1.5G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRM-20-2.5 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.10 to 5.00 MHz
View Details
Directional Couplers - CSM-20M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - C-114 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CSM-6M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details