AVX Corporation RF Directional Coupler - CP0603A0836CLTR CP0603A0836CLTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 202710-CP0603A0836CL TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 15.2dB Insertion Loss: 0.35dB Isolation: -38dB Return Loss: 23dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 202710-CP0603A0836CL TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 15.2dB Insertion Loss: 0.35dB Isolation: -38dB Return Loss: 23dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A0836CLTR - 202710-CP0603A0836CLTR - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CP0603A0836CLTR
202710-CP0603A0836CLTR
RF Directional Coupler - CP0603A0836CLTR 202710-CP0603A0836CLTR
Manufacturer: AVX Corporation Win Source Part Number: 202710-CP0603A0836CL TR Packaging: Reel - TR Applications: AMPS Coupler Type: Standard Frequency: 824MHz to 849MHz Coupling Factor: 15.2dB Insertion Loss: 0.35dB Isolation: -38dB Return Loss: 23dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 202710-CP0603A0836CLTR
Packaging: Reel - TR
Applications: AMPS
Coupler Type: Standard
Frequency: 824MHz to 849MHz
Coupling Factor: 15.2dB
Insertion Loss: 0.35dB
Isolation: -38dB
Return Loss: 23dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 202710-CP0603A0836CLTR
Product Name RF Directional Coupler - CP0603A0836CLTR
Frequency 8.24E8 to 8.49E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details