AVX Corporation RF/IF and RFID CP0603A0836ASTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 242961-CP0603A0836AS TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0603A Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 242961-CP0603A0836AS TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0603A Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 242961-CP0603A0836ASTR - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: AVX Corporation Win Source Part Number: 242961-CP0603A0836AS TR Category: RF/IF and RFID Family: RF Directional Coupler Family Name: CP0603A Introduction Date: December 31, 2004 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 242961-CP0603A0836ASTR
Category: RF/IF and RFID
Family: RF Directional Coupler
Family Name: CP0603A
Introduction Date: December 31, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 242961-CP0603A0836ASTR
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details