KYOCERA AVX Components Corporation Ceramic Capacitors CKR24BR474MR-LL

Description
0.47µF ±20% 50V Ceramic Capacitor BR 2-DIP
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor BR 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR24BR474MR-LL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR24BR474MR-LL-ND
Ceramic Capacitors CKR24BR474MR-LL-ND
0.47µF ±20% 50V Ceramic Capacitor BR 2-DIP

0.47µF ±20% 50V Ceramic Capacitor BR 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR24BR474MR-LL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR24BR474MR-LL
Ceramic Capacitors CKR24BR474MR-LL
CAP CER 0.47UF 50V BR 2-DIP

CAP CER 0.47UF 50V BR 2-DIP

Supplier's Site Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J1657 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J1657
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J1657
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR24BR474MR-LL-ND CKR24BR474MR-LL 52J1657
Product Name Ceramic Capacitors Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details