KYOCERA AVX Components Corporation Ceramic Capacitors CKR24BR474KR-LL

Description
0.47µF ±10% 50V Ceramic Capacitor BR 2-DIP
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor BR 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR24BR474KR-LL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR24BR474KR-LL-ND
Ceramic Capacitors CKR24BR474KR-LL-ND
0.47µF ±10% 50V Ceramic Capacitor BR 2-DIP

0.47µF ±10% 50V Ceramic Capacitor BR 2-DIP

Buy Now Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J1650 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J1650
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J1650
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CKR24BR474KR-LL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR24BR474KR-LL
Ceramic Capacitors CKR24BR474KR-LL
CAP CER 0.47UF 50V BR 2-DIP

CAP CER 0.47UF 50V BR 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CKR24BR474KR-LL-ND 52J1650 CKR24BR474KR-LL
Product Name Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers