Kyocera Corporation Ceramic Capacitors CKR23BX123KR-LL

Description
0.012µF ±10% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
0.012µF ±10% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR23BX123KR-LL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR23BX123KR-LL-ND
Ceramic Capacitors CKR23BX123KR-LL-ND
0.012µF ±10% 100V Ceramic Capacitor BX 2-DIP

0.012µF ±10% 100V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR23BX123KR-LL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR23BX123KR-LL
Ceramic Capacitors CKR23BX123KR-LL
CAP CER 0.012UF 100V BX 2-DIP

CAP CER 0.012UF 100V BX 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKR23BX123KR-LL-ND CKR23BX123KR-LL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C0805C822K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details