KYOCERA AVX Components Corporation Ceramic Capacitors CKR23BX103KS

Description
10000pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR23BX103KS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR23BX103KS-ND
Ceramic Capacitors CKR23BX103KS-ND
10000pF ±10% 200V Ceramic Capacitor BX 2-DIP

10000pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR23BX103KS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR23BX103KS
Ceramic Capacitors CKR23BX103KS
CAP CER 10000PF 200V BX 2-DIP

CAP CER 10000PF 200V BX 2-DIP

Supplier's Site Datasheet
Capacitor,ceramic,10000Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx - 52J1335 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
52J1335
Capacitor,ceramic,10000Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx 52J1335
Capacitor,Ceramic,10 000pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR23BX103KS-ND CKR23BX103KS 52J1335
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,10000Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details