KYOCERA AVX Components Corporation Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx CK05BX152K

Description
CAPACITOR CERAMIC 1500PF, 100V, X7R, 10%, RAD; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No
Description
CAPACITOR CERAMIC 1500PF, 100V, X7R, 10%, RAD; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx - 52J1736 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
52J1736
Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx 52J1736
CAPACITOR CERAMIC 1500PF, 100V, X7R, 10%, RAD; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CAPACITOR CERAMIC 1500PF, 100V, X7R, 10%, RAD; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52J1736
Product Name Capacitor Ceramic 1500Pf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details