KYOCERA AVX Components Corporation Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx CCR05CJ6R8DS

Description
Capacitor,Ceramic,6. 8pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CJ-TC Code,120ppm-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,6. 8pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CJ-TC Code,120ppm-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx - 48J8893 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx
48J8893
Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx 48J8893
Capacitor,Ceramic,6. 8pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CJ-TC Code,120ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,6.8pF,200VDC,.5-pF Tol,.5+pf Tol,5-% Tol,5+% Tol,CJ-TC Code,120ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CCR05CJ6R8DS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CCR05CJ6R8DS
Ceramic Capacitors CCR05CJ6R8DS
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 48J8893 CCR05CJ6R8DS
Product Name Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cj-Tc Code,120Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers