AVX Corporation Capacitance Kyocera Avx CCR05CH100JSV.

Description
Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0H; Lead Spacing:5.08mm; Product Range:CCR Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No
Datasheet
Description
Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0H; Lead Spacing:5.08mm; Product Range:CCR Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 23AC3011 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
23AC3011
Capacitance Kyocera Avx 23AC3011
Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0H; Lead Spacing:5.08mm; Product Range:CCR Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0H; Lead Spacing:5.08mm; Product Range:CCR Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC3011
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details