KYOCERA AVX Components Corporation Capacitor,ceramic,270Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx CCR05CG271FR

Description
Capacitor,Ceramic,27 0pF,200VDC,.5-pF Tol,.5+pf Tol,1-% Tol,1+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,27 0pF,200VDC,.5-pF Tol,.5+pf Tol,1-% Tol,1+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,270Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J8289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J8289
Capacitor,ceramic,270Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J8289
Capacitor,Ceramic,27 0pF,200VDC,.5-pF Tol,.5+pf Tol,1-% Tol,1+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,270pF,200VDC,.5-pF Tol,.5+pf Tol,1-% Tol,1+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48J8289
Product Name Capacitor,ceramic,270Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers