Kyocera Corporation Film Capacitors BQ014D0223J

Description
0.022µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 478-3407-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-3407-ND
Film Capacitors 478-3407-ND
0.022µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.022µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BQ014D0223J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BQ014D0223J
Capacitors - Film Capacitors BQ014D0223J
CAP FILM 0.022UF 5% 63VDC RADIAL

CAP FILM 0.022UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-3407-ND BQ014D0223J
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH1R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details