KYOCERA AVX Components Corporation RF Filters BP0EA3123A700

Description
RF FILT BAND PASS 3.123GHZ 30SMD
Request a Quote Datasheet
Description
RF FILT BAND PASS 3.123GHZ 30SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-BP0EA3123A700-ND - DigiKey
Thief River Falls, MN, United States
RF FILT BAND PASS 3.123GHZ 30SMD

RF FILT BAND PASS 3.123GHZ 30SMD

Buy Now Datasheet
RF Filters BP0EA3123A700
BAND PASS FILTER

BAND PASS FILTER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Band Pass Filters
Product Number 478-BP0EA3123A700-ND BP0EA3123A700
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3123 MHz 3123 MHz
Bandwidth 685000 kHz 685000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

MFBP-00024CH, Passive GaAs MMIC 18.65 - 25.80 GHz Bandpass Filter - MFBP-00024CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18650 to 25800 MHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
1740-1760MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1750/20)-1919S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 5300 MHz
Insertion Loss 1.8 dB
View Details