KYOCERA AVX Components Corporation RF Filters BP0EA1950A700

Description
1.95GHz Frequency Band Pass RF Filter (Radio Frequency) 1.2GHz Bandwidth 0.96dB 30-ULGA
Request a Quote Datasheet
Description
1.95GHz Frequency Band Pass RF Filter (Radio Frequency) 1.2GHz Bandwidth 0.96dB 30-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - BP0EA1950A700-ND - DigiKey
Thief River Falls, MN, United States
1.95GHz Frequency Band Pass RF Filter (Radio Frequency) 1.2GHz Bandwidth 0.96dB 30-ULGA

1.95GHz Frequency Band Pass RF Filter (Radio Frequency) 1.2GHz Bandwidth 0.96dB 30-ULGA

Buy Now Datasheet
RF Filters BP0EA1950A700
RF FILTR BANDPASS 1.95GHZ 30ULGA

RF FILTR BANDPASS 1.95GHZ 30ULGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BP0EA1950A700-ND BP0EA1950A700
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 1950 MHz 1950 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 2.1 - 5.8 GHz Bandpass Filter - MFBP-00225CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details