KYOCERA AVX Components Corporation Band Pass Filter BP0CA1610A7TR/250

Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Band Pass Filter
BP0CA1610A7TR\250
Band Pass Filter BP0CA1610A7TR\250
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number BP0CA1610A7TR\250
Product Name Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

FB-1575SMG, 15.75 GHz Surface Mount Bandpass Filter - FB-1575SMG - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 14600 to 16900 MHz
Package Type Surface Mount
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Band Pass Filter - 5o2660230 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3800 to 4000 MHz
View Details
2400-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2425/50)-1596S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details