Kyocera Corporation RF Filters BP0805A3700ASTR

Description
RF FILTER BAND PASS 3.7GHZ805
Request a Quote Datasheet
Description
RF FILTER BAND PASS 3.7GHZ805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-BP0805A3700ASTR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 3.7GHZ805

RF FILTER BAND PASS 3.7GHZ805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 478-BP0805A3700ASTR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

FLP-5000, 50 GHz Lowpass Filter - FLP-5000 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 0.0 to 50000 MHz
Package Type Connectorized
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details