Kyocera Corporation Attenuators AT0603T08ECAC7

Description
RF Attenuators 8dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T08ECAC7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 8dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number AT0603T08ECAC7-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
50OHM Attenuator - 852-YAT-15A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - 2312-RFSA3413TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers