SKYCAPS / BULK ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-AR215F472K4R-SCC-ND | AR215F472K4R-SCC | 21T5193 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |