AVX Corporation Ceramic Capacitors AR212A220J4R

Description
22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5104-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5104-ND
Ceramic Capacitors 478-5104-ND
22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - AR212A220J4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AR212A220J4R
Ceramic Capacitors AR212A220J4R
CAP CER 22PF 200V NP0 RADIAL

CAP CER 22PF 200V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - AR212A220J4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
AR212A220J4R
Capacitors - Ceramic Capacitors AR212A220J4R
CAP CER 22PF 200V NP0 RADIAL

CAP CER 22PF 200V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-5104-ND AR212A220J4R AR212A220J4R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 102PWS202KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers