4700pF ±10% 100V Ceramic Capacitor X7R Radial
SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER 4700PF 100V X7R RADIAL
CAP CER 4700PF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5101-ND | 65M7613 | AR211C472K4R | AR211C472K4R |
| Product Name | Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | Automotive | Automotive; Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |