Kyocera Corporation Ceramic Capacitors AQ147M680GAJWE

Description
68pF ±2% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
68pF ±2% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ147M680GAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ147M680GAJWE-ND
Ceramic Capacitors AQ147M680GAJWE-ND
68pF ±2% 500V Ceramic Capacitor M 1111 (2828 Metric)

68pF ±2% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitor,ceramic,68Pf,500Vdc,2-% Tol,2+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 87C1765 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,500Vdc,2-% Tol,2+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
87C1765
Capacitor,ceramic,68Pf,500Vdc,2-% Tol,2+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 87C1765
Capacitor,Ceramic,68 pF,500VDC,2-% Tol,2+% Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,68pF,500VDC,2-% Tol,2+% Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ147M680GAJWE-ND 87C1765
Product Name Ceramic Capacitors Capacitor,ceramic,68Pf,500Vdc,2-% Tol,2+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details