Kyocera Corporation Ceramic Capacitors AQ147M470JAJWE

Description
47pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
47pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ147M470JAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ147M470JAJWE-ND
Ceramic Capacitors AQ147M470JAJWE-ND
47pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

47pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 87C1661 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
87C1661
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 87C1661
Capacitor,Ceramic,47 pF,500VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,47pF,500VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ147M470JAJWE-ND 87C1661
Product Name Ceramic Capacitors Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers