Kyocera Corporation Capacitor,ceramic,47Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx AQ147M470FAJWE

Description
Capacitor,Ceramic,47 pF,500VDC,1-% Tol,1+% Tol,90ppm-TC RoHS Compliant: Yes
Datasheet
Description
Capacitor,Ceramic,47 pF,500VDC,1-% Tol,1+% Tol,90ppm-TC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,47Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 87C1653 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
87C1653
Capacitor,ceramic,47Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 87C1653
Capacitor,Ceramic,47 pF,500VDC,1-% Tol,1+% Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,47pF,500VDC,1-% Tol,1+% Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - AQ147M470FAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ147M470FAJWE
Ceramic Capacitors AQ147M470FAJWE
CAP CER 47PF 500V 1111

CAP CER 47PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 87C1653 AQ147M470FAJWE
Product Name Capacitor,ceramic,47Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers