Kyocera Corporation RF Antennas A1001312

Description
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E
Request a Quote Datasheet
Description
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-A1001312TR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E

AUTOMOTIVE WI-FI/BLUETOOTH/ZIGBE

Buy Now Datasheet
RF Antennas - 478-A1001312DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E

AUTOMOTIVE WI-FI/BLUETOOTH/ZIGBE

Buy Now Datasheet
RF Antennas - 478-A1001312CT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E

AUTOMOTIVE WI-FI/BLUETOOTH/ZIGBE

Buy Now Datasheet
RF Antennas - A1001312 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A1001312
RF Antennas A1001312
2.4425GHz, 7.25GHz Bluetooth, UWB, Wi-Fi, ZigBee Chip RF Antenna 2.4GHz ~ 2.485GHz, 6GHz ~ 8.5GHz 1.88dBi, 4.8dBi Solder Surface Mount

2.4425GHz, 7.25GHz Bluetooth, UWB, Wi-Fi, ZigBee Chip RF Antenna 2.4GHz ~ 2.485GHz, 6GHz ~ 8.5GHz 1.88dBi, 4.8dBi Solder Surface Mount

Buy Now Datasheet
Antenna, 6Ghz To 8.5Ghz, Linear, Smd Rohs Compliant Kyocera Avx - 59AK7200 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 6Ghz To 8.5Ghz, Linear, Smd Rohs Compliant Kyocera Avx
59AK7200
Antenna, 6Ghz To 8.5Ghz, Linear, Smd Rohs Compliant Kyocera Avx 59AK7200
ANTENNA, 6GHZ TO 8.5GHZ, LINEAR, SMD ROHS COMPLIANT: YES

ANTENNA, 6GHZ TO 8.5GHZ, LINEAR, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 478-A1001312TR-ND A1001312 59AK7200
Product Name RF Antennas RF Antennas Antenna, 6Ghz To 8.5Ghz, Linear, Smd Rohs Compliant Kyocera Avx
Applications Modem or Wireless Network; Bluetooth, UWB, Wi-Fi, ZigBee Bluetooth, UWB, Wi-Fi, ZigBee
Primary Frequency Range 2442.5 to 7250.0 MHz
Gain 1.88 to 4.8 dB
VSWR 1.8 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers