Kyocera Corporation RF Antennas A1001013

Description
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E
Request a Quote Datasheet
Description
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-A1001013DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E

AUTOMOTIVE WI-FI/BLUETOOTH/ZIGBE

Buy Now Datasheet
RF Antennas - 478-A1001013CT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E

AUTOMOTIVE WI-FI/BLUETOOTH/ZIGBE

Buy Now Datasheet
RF Antennas - 478-A1001013TR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE WI-FI/BLUETOOTH/ZIGB E

AUTOMOTIVE WI-FI/BLUETOOTH/ZIGBE

Buy Now Datasheet
Antenna, 2.4Ghz To 2.485Ghz, Linear, Smd Rohs Compliant Kyocera Avx - 59AK7199 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4Ghz To 2.485Ghz, Linear, Smd Rohs Compliant Kyocera Avx
59AK7199
Antenna, 2.4Ghz To 2.485Ghz, Linear, Smd Rohs Compliant Kyocera Avx 59AK7199
ANTENNA, 2.4GHZ TO 2.485GHZ, LINEAR, SMD ROHS COMPLIANT: YES

ANTENNA, 2.4GHZ TO 2.485GHZ, LINEAR, SMD ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - A1001013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A1001013
RF Antennas A1001013
2.4425GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.485GHz 2.6dBi, 0.7dBi Solder Surface Mount

2.4425GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.485GHz 2.6dBi, 0.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 478-A1001013DKR-ND 59AK7199 A1001013
Product Name RF Antennas Antenna, 2.4Ghz To 2.485Ghz, Linear, Smd Rohs Compliant Kyocera Avx RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Primary Frequency Range 2442.5 MHz
Gain 0.7000 to 2.6 dB
VSWR 1.5 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers