AVX Corporation Sensor, Temp, -40 To 150Deg C, 12Mm; Sensing Temperature Min Kyocera Avx 9409900012

Description
SENSOR, TEMP, -40 TO 150DEG C, 12MM; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251kohm ; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
SENSOR, TEMP, -40 TO 150DEG C, 12MM; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251kohm ; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temp, -40 To 150Deg C, 12Mm; Sensing Temperature Min Kyocera Avx - 31Y6626 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temp, -40 To 150Deg C, 12Mm; Sensing Temperature Min Kyocera Avx
31Y6626
Sensor, Temp, -40 To 150Deg C, 12Mm; Sensing Temperature Min Kyocera Avx 31Y6626
SENSOR, TEMP, -40 TO 150DEG C, 12MM; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251kohm ; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SENSOR, TEMP, -40 TO 150DEG C, 12MM; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Resistance:2.251kohm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 31Y6626
Product Name Sensor, Temp, -40 To 150Deg C, 12Mm; Sensing Temperature Min Kyocera Avx
Sensed Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 M - pt-100-m - BARTEC
Specs
Basic Element Used RTD
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple with PFA insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
Industrial Thermocouples Mounting Lug with Teflon or Fiberglass Leadwire - THERMOCOUPLE/STYLES 41F & 41T - United Electric Controls Company
Specs
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
Probe Configuration Mounting Lug
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details