AVX Corporation Thru Wire Connector, 4Pos, Crimp; Product Range Avx Interconnect 9286004203906

Description
THRU WIRE CONNECTOR, 4POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
THRU WIRE CONNECTOR, 4POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru Wire Connector, 4Pos, Crimp; Product Range Avx Interconnect - 42AC1870 - Newark, An Avnet Company
Chicago, IL, United States
Thru Wire Connector, 4Pos, Crimp; Product Range Avx Interconnect
42AC1870
Thru Wire Connector, 4Pos, Crimp; Product Range Avx Interconnect 42AC1870
THRU WIRE CONNECTOR, 4POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

THRU WIRE CONNECTOR, 4POS, CRIMP; Product Range:9286-200 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Thru Wire, Crimp, 4Pos, 1Row; Product Range Avx Interconnect - 92Y4025 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Wire, Crimp, 4Pos, 1Row; Product Range Avx Interconnect
92Y4025
Connector, Thru Wire, Crimp, 4Pos, 1Row; Product Range Avx Interconnect 92Y4025
CONNECTOR, THRU WIRE, CRIMP, 4POS, 1ROW; Product Range:9286-200 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

CONNECTOR, THRU WIRE, CRIMP, 4POS, 1ROW; Product Range:9286-200 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC1870
Product Name Thru Wire Connector, 4Pos, Crimp; Product Range Avx Interconnect
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details