AVX Corporation Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect 9258008004064

Description
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect - 11R8271 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect
11R8271
Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect 11R8271
PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB STACKING CONNECTOR, 8POS, 1MM; Product Range:BBD Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11R8271
Product Name Pcb Stacking Connector, 8Pos, 1Mm; Product Range Avx Interconnect
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details