AVX Corporation Connector, Receptacle, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 9176004853906

Description
CONNECTOR, RECEPTACLE, 4POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 4POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC7754 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC7754
Connector, Receptacle, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC7754
CONNECTOR, RECEPTACLE, 4POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC7753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC7753
Connector, Receptacle, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC7753
CONNECTOR, RECEPTACLE, 4POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC7754
Product Name Connector, Receptacle, 4Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
Mounting Cable Mount, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABB1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Adapters - 191203 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details