AVX Corporation Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 9176003853906

Description
Win Source Part Number: 1380355-009176003853 906 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Series: 9176-800 Number of Positions: 3 Color: White Features: Feed Through Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Package: Tape & Reel Wire Gauge: 22 AWG Cable Termination: IDC Standard Package: 1,700 pcs Cable Pitch: 0.126" (3.20mm) Board-Side Pitch: 0.126" (3.20mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: AVX Corp/Kyocera Corp Base Product Number: 009176 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1380355-009176003853 906 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Series: 9176-800 Number of Positions: 3 Color: White Features: Feed Through Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Package: Tape & Reel Wire Gauge: 22 AWG Cable Termination: IDC Standard Package: 1,700 pcs Cable Pitch: 0.126" (3.20mm) Board-Side Pitch: 0.126" (3.20mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: AVX Corp/Kyocera Corp Base Product Number: 009176 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1380355-009176003853906 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1380355-009176003853906
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1380355-009176003853906
Win Source Part Number: 1380355-009176003853 906 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Series: 9176-800 Number of Positions: 3 Color: White Features: Feed Through Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Package: Tape & Reel Wire Gauge: 22 AWG Cable Termination: IDC Standard Package: 1,700 pcs Cable Pitch: 0.126" (3.20mm) Board-Side Pitch: 0.126" (3.20mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: AVX Corp/Kyocera Corp Base Product Number: 009176 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1380355-009176003853906
Category: Connectors, Interconnects>Rectangular Connectors>Board In, Direct Wire to Board
Series: 9176-800
Number of Positions: 3
Color: White
Features: Feed Through
Connector Type: Individual Wires
Number of Positions Loaded: All
Number of Rows: 1
Contact Finish: Tin
Package: Tape & Reel
Wire Gauge: 22 AWG
Cable Termination: IDC
Standard Package: 1,700 pcs
Cable Pitch: 0.126" (3.20mm)
Board-Side Pitch: 0.126" (3.20mm)
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: AVX Corp/Kyocera Corp
Base Product Number: 009176
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC7748 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC7748
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC7748
CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx - 74AC7747 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
74AC7747
Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx 74AC7747
CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3POS, 1ROW, 3.2MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1380355-009176003853906 74AC7748
Product Name Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Connector, Receptacle, 3Pos, 1Row, 3.2Mm; Idc Connector Type Kyocera Avx
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Connectors - 134G4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers