AVX Corporation Wire-Board Connector Receptacle 3 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect 9176003022106

Description
WIRE-BOARD CONNECTOR RECEPTACLE 3 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 3 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 3 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect - 58R3810 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 3 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect
58R3810
Wire-Board Connector Receptacle 3 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect 58R3810
WIRE-BOARD CONNECTOR RECEPTACLE 3 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 3 POSITION 4MM, FULL REEL; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58R3810
Product Name Wire-Board Connector Receptacle 3 Position 4Mm, Full Reel; Idc Connector Type Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1305-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-3215-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers