A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
48 Position Din Connector Plug, Male Pins Gold Through Hole
CONN DIN PLUG 48POS PCB GOLD
DIN CONNECTOR
| Aratas America LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5G-4821 | Z8715-ND | XC5G-4821 | 06AC0315 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Backplane Connectors - DIN 41612 | Din Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Plug, Male Pins | DIN Connector | |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Termination | Straight DIP | |||
| Voltage Rating | 300 volts |