Kyocera Corporation Sensors, Transducers - Humidity, Moisture Sensors 9162006206175

Description
Manufacturer: AMIS Category: Sensors, Transducers - Humidity, Moisture Sensors Packaging: Bulk Part Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Through Hole Mounting Feature: Horizontal, Mid Mount
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Humidity, Moisture Sensors Packaging: Bulk Part Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Through Hole Mounting Feature: Horizontal, Mid Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
Sensors, Transducers - Humidity, Moisture Sensors
Manufacturer: AMIS Category: Sensors, Transducers - Humidity, Moisture Sensors Packaging: Bulk Part Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Through Hole Mounting Feature: Horizontal, Mid Mount

Manufacturer: AMIS
Category: Sensors, Transducers - Humidity, Moisture Sensors
Packaging: Bulk
Part Status: Obsolete
Card Type: Secure Digital - microSD?
Number of Positions: 5
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Through Hole
Mounting Feature: Horizontal, Mid Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Name Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - HPP809A033 - Richardson RFPD
Specs
Form Factor Sensor
View Details
3 suppliers
Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details