AVX Corporation Battery Connector, 4Pos, 2A, 125V, Smd; Contact Material Avx Interconnect 9155004852006

Description
BATTERY CONNECTOR, 4POS, 2A, 125V, SMD; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Description
BATTERY CONNECTOR, 4POS, 2A, 125V, SMD; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Connector, part number 42AC1699, is a 4-position surface mount device (SMD) designed for applications requiring reliable electrical connections. It has a current rating of 2A and a voltage rating of 125VAC, making it suitable for various electronic devices. The connector features beryllium copper contacts with gold plating, ensuring high electrical and mechanical performance over 5000 mating cycles. Its unique contact geometry allows for vertical engagement, reducing the risk of damage during insertion. The insulator is made from glass-filled nylon 46, compliant with UL94V0 standards, and the connector is RoHS compliant. This product is ideal for handheld devices, medical electronics, and industrial applications that require robust and reliable battery connections.

Datasheet Summary
Powered by GS/AI

The Battery Connector, part number 42AC1699, is a 4-position surface mount device (SMD) designed for applications requiring reliable electrical connections. It has a current rating of 2A and a voltage rating of 125VAC, making it suitable for various electronic devices. The connector features beryllium copper contacts with gold plating, ensuring high electrical and mechanical performance over 5000 mating cycles. Its unique contact geometry allows for vertical engagement, reducing the risk of damage during insertion. The insulator is made from glass-filled nylon 46, compliant with UL94V0 standards, and the connector is RoHS compliant. This product is ideal for handheld devices, medical electronics, and industrial applications that require robust and reliable battery connections.

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, 4Pos, 2A, 125V, Smd; Contact Material Avx Interconnect - 42AC1699 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, 4Pos, 2A, 125V, Smd; Contact Material Avx Interconnect
42AC1699
Battery Connector, 4Pos, 2A, 125V, Smd; Contact Material Avx Interconnect 42AC1699
BATTERY CONNECTOR, 4POS, 2A, 125V, SMD; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

BATTERY CONNECTOR, 4POS, 2A, 125V, SMD; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:-; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 42AC1699
Product Name Battery Connector, 4Pos, 2A, 125V, Smd; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details