TE Connectivity Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity 1-2314097-2

Description
CIRCULAR CONTACT, PIN, 26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity - 23AC1088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity
23AC1088
Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity 23AC1088
CIRCULAR CONTACT, PIN, 26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AC1088
Product Name Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Micro Weld Head Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details