Belmont Metals, Inc. 80/20 Brass Alloy 48012A

Description
Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit out of the solution onto the cathode surface as pure metal. Belmont Metals has been a manufacturer of Electroplating Anodes suitable for a wide variety of end uses for almost 100 years. Belmont Metals offers various metals & alloys for Electroplating such as Cadmium, Cadmium-Tin, Copper, Phosphorized Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.
Description
Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit out of the solution onto the cathode surface as pure metal. Belmont Metals has been a manufacturer of Electroplating Anodes suitable for a wide variety of end uses for almost 100 years. Belmont Metals offers various metals & alloys for Electroplating such as Cadmium, Cadmium-Tin, Copper, Phosphorized Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.

Suppliers

Company
Product
Description
Supplier Links
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Brooklyn, NY, USA
80/20 Brass Alloy
48012A
80/20 Brass Alloy 48012A
Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit out of the solution onto the cathode surface as pure metal. Belmont Metals has been a manufacturer of Electroplating Anodes suitable for a wide variety of end uses for almost 100 years. Belmont Metals offers various metals & alloys for Electroplating such as Cadmium, Cadmium-Tin, Copper, Phosphorized Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.

Anodes: Electroplating

Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper.

The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit out of the solution onto the cathode surface as pure metal. Belmont Metals has been a manufacturer of Electroplating Anodes suitable for a wide variety of end uses for almost 100 years.

Belmont Metals offers various metals & alloys for Electroplating such as Cadmium, Cadmium-Tin, Copper, Phosphorized Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders.

Forms Available:

Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares.

All shapes not available in all metals and alloys.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Electrodes and Electrode Materials
Product Number 48012A
Product Name 80/20 Brass Alloy
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0462-221-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details