AVX Corporation Battery Modular Contact, R/a, Pin, 2Pos; Contact Material Avx Interconnect 9155002541006

Description
BATTERY MODULAR CONTACT, R/A, PIN, 2POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet
Description
BATTERY MODULAR CONTACT, R/A, PIN, 2POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Modular Contact, R/a, Pin, 2Pos; Contact Material Avx Interconnect - 73AH2145 - Newark, An Avnet Company
Chicago, IL, United States
Battery Modular Contact, R/a, Pin, 2Pos; Contact Material Avx Interconnect
73AH2145
Battery Modular Contact, R/a, Pin, 2Pos; Contact Material Avx Interconnect 73AH2145
BATTERY MODULAR CONTACT, R/A, PIN, 2POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

BATTERY MODULAR CONTACT, R/A, PIN, 2POS; Contact Material:Beryllium Copper; Voltage Rating:125VAC; Contact Gender:Pin; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:9155 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH2145
Product Name Battery Modular Contact, R/a, Pin, 2Pos; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details