AVX Corporation Modular Battery Contact, 2 Position, 3A; Contact Material Avx Interconnect 9155002201006

Description
MODULAR BATTERY CONTACT, 2 POSITION, 3A; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet
Description
MODULAR BATTERY CONTACT, 2 POSITION, 3A; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Battery Contact, 2 Position, 3A; Contact Material Avx Interconnect - 22K2865 - Newark, An Avnet Company
Chicago, IL, United States
Modular Battery Contact, 2 Position, 3A; Contact Material Avx Interconnect
22K2865
Modular Battery Contact, 2 Position, 3A; Contact Material Avx Interconnect 22K2865
MODULAR BATTERY CONTACT, 2 POSITION, 3A; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

MODULAR BATTERY CONTACT, 2 POSITION, 3A; Contact Material:Beryllium Copper; Voltage Rating:-; Contact Gender:-; No. of Contacts:2 Contact; Battery Terminals:SMD; Product Range:9155 Series; Accessory Type:Battery Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22K2865
Product Name Modular Battery Contact, 2 Position, 3A; Contact Material Avx Interconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1670195-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details