AVX Corporation Whip Antenna, 1.71-2.69Ghz, 3.8Dbi Rohs Compliant Kyocera Avx 9000984

Description
WHIP ANTENNA, 1.71-2.69GHZ, 3.8DBI ROHS COMPLIANT: YES
Description
WHIP ANTENNA, 1.71-2.69GHZ, 3.8DBI ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 1.71-2.69Ghz, 3.8Dbi Rohs Compliant Kyocera Avx - 70AH7895 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 1.71-2.69Ghz, 3.8Dbi Rohs Compliant Kyocera Avx
70AH7895
Whip Antenna, 1.71-2.69Ghz, 3.8Dbi Rohs Compliant Kyocera Avx 70AH7895
WHIP ANTENNA, 1.71-2.69GHZ, 3.8DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 1.71-2.69GHZ, 3.8DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 70AH7895
Product Name Whip Antenna, 1.71-2.69Ghz, 3.8Dbi Rohs Compliant Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers