AVX Corporation Circular Connectors - Circular Connectors - Housings - 9,175E+12 9.175E+15

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133539-9,175E+12 Packaging: Digi-Reel® Number of Positions: 2 Pitch: 2.5 mm Color: Black Connector Type: IDC Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 2 Gender: Female Length: 5 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Black Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 150 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Max Current Rating: 1 A Wire Gauge (Max): 28 AWG Wire Gauge (Min): 26 AWG Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133539-9,175E+12 Packaging: Digi-Reel® Number of Positions: 2 Pitch: 2.5 mm Color: Black Connector Type: IDC Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 2 Gender: Female Length: 5 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Black Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 150 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Max Current Rating: 1 A Wire Gauge (Max): 28 AWG Wire Gauge (Min): 26 AWG Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 9,175E+12 - 1133539-9,175E+12 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 9,175E+12
1133539-9,175E+12
Circular Connectors - Circular Connectors - Housings - 9,175E+12 1133539-9,175E+12
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133539-9,175E+12 Packaging: Digi-Reel® Number of Positions: 2 Pitch: 2.5 mm Color: Black Connector Type: IDC Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 2 Gender: Female Length: 5 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Black Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 150 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Max Current Rating: 1 A Wire Gauge (Max): 28 AWG Wire Gauge (Min): 26 AWG Max Operating Temperature: 125 °C

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133539-9,175E+12
Packaging: Digi-Reel®
Number of Positions: 2
Pitch: 2.5 mm
Color: Black
Connector Type: IDC
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 2
Gender: Female
Length: 5 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 150 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Max Current Rating: 1 A
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 26 AWG
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1133539-9,175E+12
Product Name Circular Connectors - Circular Connectors - Housings - 9,175E+12
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details