LEMO USA, Inc. Circular Connectors - DCM.65.180.AZ DCM.65.180.AZ

Description
Manufacturer: LEMO Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121628-DCM.65.180.A Z Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: LEMO Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121628-DCM.65.180.A Z Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - DCM.65.180.AZ - 1121628-DCM.65.180.AZ - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - DCM.65.180.AZ
1121628-DCM.65.180.AZ
Circular Connectors - DCM.65.180.AZ 1121628-DCM.65.180.AZ
Manufacturer: LEMO Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121628-DCM.65.180.A Z Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: LEMO
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121628-DCM.65.180.AZ
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1121628-DCM.65.180.AZ
Product Name Circular Connectors - DCM.65.180.AZ
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details