AVX Corporation Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 87106-081

Description
CERAMIC CAPACITOR, 8.2UF, 100V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SMPS Series RoHS Compliant: No
Description
CERAMIC CAPACITOR, 8.2UF, 100V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SMPS Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0171 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0171
Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0171
CERAMIC CAPACITOR, 8.2UF, 100V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SMPS Series RoHS Compliant: No

CERAMIC CAPACITOR, 8.2UF, 100V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SMPS Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0171
Product Name Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
Capacitance Range 8.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers