AVX Corporation Wire To Board Connector, Header, 20 Position, 2 Row; Connector Systems Avx Interconnect 8380020000010

Description
WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:8380 Series RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:8380 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Header, 20 Position, 2 Row; Connector Systems Avx Interconnect - 15J1677 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 20 Position, 2 Row; Connector Systems Avx Interconnect
15J1677
Wire To Board Connector, Header, 20 Position, 2 Row; Connector Systems Avx Interconnect 15J1677
WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:8380 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:8380 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J1677
Product Name Wire To Board Connector, Header, 20 Position, 2 Row; Connector Systems Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details