The KYOCERA AVX 800C Series is a high RF power multilayer ceramic capacitor designed for applications from VHF through microwave frequencies, featuring ultra-low ESR, high Q, and a case size of 0.250" x 0.250". It operates from -55°C to +125°C with a capacitance tolerance of ±0.1 pF (B tolerance) and a rated voltage of 3600 WVDC. The part uses a non-magnetic barrier termination (AN) and is RoHS compliant. The dielectric is NP0 with a temperature coefficient of 0 ±30 ppm/°C, and insulation resistance is 105 megohms minimum at +25°C and 104 megohms minimum at +125°C. The device supports high RF current and voltage, with a maximum test voltage of 500 VDC and dielectric withstanding voltage ratings dependent on rated voltage. The termination withstands a pull force of 10 lbs minimum and 20 lbs typical.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C4R7BAN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |